Capital Lighting, Inc. 33280/1-RUST Sconces-Single Glass 373870

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101129 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101129 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33280/1-RUST Sconces-Single Glass - 373870 - Capital Lighting, Inc.
Columbus, OH, USA
33280/1-RUST Sconces-Single Glass
373870
33280/1-RUST Sconces-Single Glass 373870
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101129 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.70
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 4
Product Name: One Light Wall Sconce
UPC: 751856101129
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373870
Product Name 33280/1-RUST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details