Capital Lighting, Inc. 33289-OS Mini Pendants-Chain 373868

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Weight: 5 Product Name: One Light Mini Pendant UPC: 751856101372 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Weight: 5 Product Name: One Light Mini Pendant UPC: 751856101372 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33289-OS Mini Pendants-Chain - 373868 - Capital Lighting, Inc.
Columbus, OH, USA
33289-OS Mini Pendants-Chain
373868
33289-OS Mini Pendants-Chain 373868
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Weight: 5 Product Name: One Light Mini Pendant UPC: 751856101372 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Weight: 5
Product Name: One Light Mini Pendant
UPC: 751856101372
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373868
Product Name 33289-OS Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details