Capital Lighting, Inc. 33283-RUST Mid. Chandeliers-Glass Up 373867

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Weight: 20 Product Name: Five Light Chandelier UPC: 751856101280 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Weight: 20 Product Name: Five Light Chandelier UPC: 751856101280 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33283-RUST Mid. Chandeliers-Glass Up - 373867 - Capital Lighting, Inc.
Columbus, OH, USA
33283-RUST Mid. Chandeliers-Glass Up
373867
33283-RUST Mid. Chandeliers-Glass Up 373867
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Weight: 20 Product Name: Five Light Chandelier UPC: 751856101280 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rust
Weight: 20
Product Name: Five Light Chandelier
UPC: 751856101280
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373867
Product Name 33283-RUST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details