Capital Lighting, Inc. 33286-RUST Flush Mounts-Bowl Style 373862

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Weight: 5 Product Name: Two Light Flush mount UPC: 751856101358 Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Weight: 5 Product Name: Two Light Flush mount UPC: 751856101358 Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33286-RUST Flush Mounts-Bowl Style - 373862 - Capital Lighting, Inc.
Columbus, OH, USA
33286-RUST Flush Mounts-Bowl Style
373862
33286-RUST Flush Mounts-Bowl Style 373862
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Weight: 5 Product Name: Two Light Flush mount UPC: 751856101358 Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Weight: 5
Product Name: Two Light Flush mount
UPC: 751856101358
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373862
Product Name 33286-RUST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details