Capital Lighting, Inc. 33286-OS Flush Mounts-Bowl Style 373860

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Silver Weight: 5 Product Name: Two Light Flush mount UPC: 751856101341 Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Silver Weight: 5 Product Name: Two Light Flush mount UPC: 751856101341 Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33286-OS Flush Mounts-Bowl Style - 373860 - Capital Lighting, Inc.
Columbus, OH, USA
33286-OS Flush Mounts-Bowl Style
373860
33286-OS Flush Mounts-Bowl Style 373860
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Silver Weight: 5 Product Name: Two Light Flush mount UPC: 751856101341 Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Silver
Weight: 5
Product Name: Two Light Flush mount
UPC: 751856101341
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373860
Product Name 33286-OS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details