Capital Lighting, Inc. 3787BB-GU Sconces-Pocket 373855

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224060735 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224060735 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3787BB-GU Sconces-Pocket - 373855 - Capital Lighting, Inc.
Columbus, OH, USA
3787BB-GU Sconces-Pocket
373855
3787BB-GU Sconces-Pocket 373855
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224060735 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 6
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224060735
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373855
Product Name 3787BB-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details