Capital Lighting, Inc. N6728-258 Pendants-Drum Shade 373850

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 22.44 Product Name: Six Light Pendant UPC: 840254038974 Category: Pendant Glass: Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 22.44 Product Name: Six Light Pendant UPC: 840254038974 Category: Pendant Glass: Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6728-258 Pendants-Drum Shade - 373850 - Capital Lighting, Inc.
Columbus, OH, USA
N6728-258 Pendants-Drum Shade
373850
N6728-258 Pendants-Drum Shade 373850
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 22.44 Product Name: Six Light Pendant UPC: 840254038974 Category: Pendant Glass: Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 22.44
Product Name: Six Light Pendant
UPC: 840254038974
Category: Pendant
Glass: Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373850
Product Name N6728-258 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details