Capital Lighting, Inc. 33280/3-RUST Bathroom Fixtures-Three Lights 373844

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101181 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101181 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33280/3-RUST Bathroom Fixtures-Three Lights - 373844 - Capital Lighting, Inc.
Columbus, OH, USA
33280/3-RUST Bathroom Fixtures-Three Lights
373844
33280/3-RUST Bathroom Fixtures-Three Lights 373844
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101181 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 751856101181
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373844
Product Name 33280/3-RUST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details