Capital Lighting, Inc. 33281-OS Semi-Flush Mts.-Bowl Style 373843

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Silver Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101235 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Silver Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101235 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33281-OS Semi-Flush Mts.-Bowl Style - 373843 - Capital Lighting, Inc.
Columbus, OH, USA
33281-OS Semi-Flush Mts.-Bowl Style
373843
33281-OS Semi-Flush Mts.-Bowl Style 373843
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Silver Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101235 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Old Silver
Weight: 7
Product Name: Two Light Semi Flush
UPC: 751856101235
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373843
Product Name 33281-OS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details