Capital Lighting, Inc. 33294 Mid. Chandeliers-Glass Up 373832

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021540 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021540 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33294 Mid. Chandeliers-Glass Up - 373832 - Capital Lighting, Inc.
Columbus, OH, USA
33294 Mid. Chandeliers-Glass Up
373832
33294 Mid. Chandeliers-Glass Up 373832
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021540 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856021540
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373832
Product Name 33294 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details