Capital Lighting, Inc. 39475 Mid. Chandeliers-Glass Up 373829

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 751856022028 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 751856022028 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
39475 Mid. Chandeliers-Glass Up - 373829 - Capital Lighting, Inc.
Columbus, OH, USA
39475 Mid. Chandeliers-Glass Up
373829
39475 Mid. Chandeliers-Glass Up 373829
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 751856022028 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 751856022028
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373829
Product Name 39475 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details