Capital Lighting, Inc. 39479 Mid. Chandeliers-Glass Up 373824

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 25.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome UPC: 751856022059
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 25.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome UPC: 751856022059

Suppliers

Company
Product
Description
Supplier Links
39479 Mid. Chandeliers-Glass Up - 373824 - Capital Lighting, Inc.
Columbus, OH, USA
39479 Mid. Chandeliers-Glass Up
373824
39479 Mid. Chandeliers-Glass Up 373824
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 25.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome UPC: 751856022059

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 25.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
UPC: 751856022059

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373824
Product Name 39479 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details