Capital Lighting, Inc. 33299 Mini Pendants-Chain 373819

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 751856021564 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 751856021564 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33299 Mini Pendants-Chain - 373819 - Capital Lighting, Inc.
Columbus, OH, USA
33299 Mini Pendants-Chain
373819
33299 Mini Pendants-Chain 373819
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 751856021564 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 751856021564
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373819
Product Name 33299 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details