Capital Lighting, Inc. 39405 Large Chandeliers-Candle 373815

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 30.00 Bulb Type: Candelabra Qty: 27 Wattage: 25 Finish: Satin Nickel Weight: 70 Product Name: 27 Light Chandelier UPC: 751856022110 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 30.00 Bulb Type: Candelabra Qty: 27 Wattage: 25 Finish: Satin Nickel Weight: 70 Product Name: 27 Light Chandelier UPC: 751856022110 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39405 Large Chandeliers-Candle - 373815 - Capital Lighting, Inc.
Columbus, OH, USA
39405 Large Chandeliers-Candle
373815
39405 Large Chandeliers-Candle 373815
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 30.00 Bulb Type: Candelabra Qty: 27 Wattage: 25 Finish: Satin Nickel Weight: 70 Product Name: 27 Light Chandelier UPC: 751856022110 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 27
Wattage: 25
Finish: Satin Nickel
Weight: 70
Product Name: 27 Light Chandelier
UPC: 751856022110
Category: Chandelier
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373815
Product Name 39405 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details