Capital Lighting, Inc. 39400/2 Sconces-Double Candle 373813

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 751856022073 Category: Wall Sconce Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 751856022073 Category: Wall Sconce Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39400/2 Sconces-Double Candle - 373813 - Capital Lighting, Inc.
Columbus, OH, USA
39400/2 Sconces-Double Candle
373813
39400/2 Sconces-Double Candle 373813
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 751856022073 Category: Wall Sconce Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Length 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 751856022073
Category: Wall Sconce
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373813
Product Name 39400/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details