Capital Lighting, Inc. 39403 Mid. Chandeliers-Candle 373810

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 751856022127 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 751856022127 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39403 Mid. Chandeliers-Candle - 373810 - Capital Lighting, Inc.
Columbus, OH, USA
39403 Mid. Chandeliers-Candle
373810
39403 Mid. Chandeliers-Candle 373810
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 751856022127 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Five Light Chandelier
UPC: 751856022127
Category: Chandelier
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373810
Product Name 39403 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details