Capital Lighting, Inc. 39410/1 Sconces-Single Glass 373807

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: One Light Sconce UPC: 751856022233 Category: Sconce Glass: Clear Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: One Light Sconce UPC: 751856022233 Category: Sconce Glass: Clear Crystal

Suppliers

Company
Product
Description
Supplier Links
39410/1 Sconces-Single Glass - 373807 - Capital Lighting, Inc.
Columbus, OH, USA
39410/1 Sconces-Single Glass
373807
39410/1 Sconces-Single Glass 373807
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: One Light Sconce UPC: 751856022233 Category: Sconce Glass: Clear Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome Plated (Black Nickel Accents)
Product Name: One Light Sconce
UPC: 751856022233
Category: Sconce
Glass: Clear Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373807
Product Name 39410/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details