Capital Lighting, Inc. 39413 Mid. Chandeliers-Glass Up 373803

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Six Light Chandelier UPC: 751856022264 Category: Chandelier Glass: Clear Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Six Light Chandelier UPC: 751856022264 Category: Chandelier Glass: Clear Crystal

Suppliers

Company
Product
Description
Supplier Links
39413 Mid. Chandeliers-Glass Up - 373803 - Capital Lighting, Inc.
Columbus, OH, USA
39413 Mid. Chandeliers-Glass Up
373803
39413 Mid. Chandeliers-Glass Up 373803
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Six Light Chandelier UPC: 751856022264 Category: Chandelier Glass: Clear Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 25.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome Plated (Black Nickel Accents)
Product Name: Six Light Chandelier
UPC: 751856022264
Category: Chandelier
Glass: Clear Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373803
Product Name 39413 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details