Capital Lighting, Inc. MP-919-BU/DB Mini Pendants-Cable 373794

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177236 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177236 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-919-BU/DB Mini Pendants-Cable - 373794 - Capital Lighting, Inc.
Columbus, OH, USA
MP-919-BU/DB Mini Pendants-Cable
373794
MP-919-BU/DB Mini Pendants-Cable 373794
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177236 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 3.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177236
Category: Pendant
Glass: Burgundy
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp919-bu.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373794
Product Name MP-919-BU/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details