Capital Lighting, Inc. MP-919-BU/CH Mini Pendants-Cable 373793

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177205 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177205 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-919-BU/CH Mini Pendants-Cable - 373793 - Capital Lighting, Inc.
Columbus, OH, USA
MP-919-BU/CH Mini Pendants-Cable
373793
MP-919-BU/CH Mini Pendants-Cable 373793
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177205 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 5.75
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177205
Category: Pendant
Glass: Burgundy
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp919-bu.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373793
Product Name MP-919-BU/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details