Capital Lighting, Inc. MP-930-CL/BN Mini Pendants-Cable 373791

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177588 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177588 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-930-CL/BN Mini Pendants-Cable - 373791 - Capital Lighting, Inc.
Columbus, OH, USA
MP-930-CL/BN Mini Pendants-Cable
373791
MP-930-CL/BN Mini Pendants-Cable 373791
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177588 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 3.75
Bulb
Finish: Clear/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177588
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp930-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373791
Product Name MP-930-CL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details