Capital Lighting, Inc. MP-946-GT/BN Mini Pendants-Cable 373744

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178868 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178868 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-946-GT/BN Mini Pendants-Cable - 373744 - Capital Lighting, Inc.
Columbus, OH, USA
MP-946-GT/BN Mini Pendants-Cable
373744
MP-946-GT/BN Mini Pendants-Cable 373744
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178868 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.13
Bulb
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178868
Category: Pendant
Glass: Granite
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp946-gt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373744
Product Name MP-946-GT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details