Capital Lighting, Inc. PLD-F4-402WM/WT Mini Pendants-Cable 373718

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: White Marble/White Product Name: Pendant For Canopy Mount UPC: 790576152295 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: White Marble/White Product Name: Pendant For Canopy Mount UPC: 790576152295 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-402WM/WT Mini Pendants-Cable - 373718 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-402WM/WT Mini Pendants-Cable
373718
PLD-F4-402WM/WT Mini Pendants-Cable 373718
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: White Marble/White Product Name: Pendant For Canopy Mount UPC: 790576152295 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Finish: White Marble/White
Product Name: Pendant For Canopy Mount
UPC: 790576152295
Category: Pendant
Glass: White Marble
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373718
Product Name PLD-F4-402WM/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details