Capital Lighting, Inc. PLD-F4-408WT/WT Mini Pendants-Cable 373713

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: White/White Product Name: Pendant For Canopy Mount UPC: 790576152530 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: White/White Product Name: Pendant For Canopy Mount UPC: 790576152530 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-408WT/WT Mini Pendants-Cable - 373713 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-408WT/WT Mini Pendants-Cable
373713
PLD-F4-408WT/WT Mini Pendants-Cable 373713
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: White/White Product Name: Pendant For Canopy Mount UPC: 790576152530 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.75
Bulb
Finish: White/White
Product Name: Pendant For Canopy Mount
UPC: 790576152530
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373713
Product Name PLD-F4-408WT/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details