Capital Lighting, Inc. PLD-F4-403AM/BN Mini Pendants-Cable 373709

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152318 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152318 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-403AM/BN Mini Pendants-Cable - 373709 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-403AM/BN Mini Pendants-Cable
373709
PLD-F4-403AM/BN Mini Pendants-Cable 373709
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152318 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Bulb
Finish: Amber/Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152318
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373709
Product Name PLD-F4-403AM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details