Capital Lighting, Inc. PLD-F4-403AM/WT Mini Pendants-Cable 373707

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152325 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152325 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-403AM/WT Mini Pendants-Cable - 373707 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-403AM/WT Mini Pendants-Cable
373707
PLD-F4-403AM/WT Mini Pendants-Cable 373707
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152325 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Bulb
Finish: Amber/White
Product Name: Pendant For Canopy Mount
UPC: 790576152325
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373707
Product Name PLD-F4-403AM/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details