Capital Lighting, Inc. PLD-F4-404CO/WT Mini Pendants-Cable 373705

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Copper/White Product Name: Pendant For Canopy Mount UPC: 790576152448 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Copper/White Product Name: Pendant For Canopy Mount UPC: 790576152448 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-404CO/WT Mini Pendants-Cable - 373705 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-404CO/WT Mini Pendants-Cable
373705
PLD-F4-404CO/WT Mini Pendants-Cable 373705
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Copper/White Product Name: Pendant For Canopy Mount UPC: 790576152448 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Finish: Copper/White
Product Name: Pendant For Canopy Mount
UPC: 790576152448
Category: Pendant
Glass: Copper
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373705
Product Name PLD-F4-404CO/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details