Capital Lighting, Inc. 9721RE Lamps-Table Lamps 373592

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rich Earth Weight: 8.4 Product Name: One Light Table Lamp UPC: 014817354379 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rich Earth Weight: 8.4 Product Name: One Light Table Lamp UPC: 014817354379 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9721RE Lamps-Table Lamps - 373592 - Capital Lighting, Inc.
Columbus, OH, USA
9721RE Lamps-Table Lamps
373592
9721RE Lamps-Table Lamps 373592
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rich Earth Weight: 8.4 Product Name: One Light Table Lamp UPC: 014817354379 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rich Earth
Weight: 8.4
Product Name: One Light Table Lamp
UPC: 014817354379
Category: Lamps
Glass: Biscuit Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373592
Product Name 9721RE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details