Capital Lighting, Inc. 29490/2 Sconces-Double Candle 373589

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Wall Sconce UPC: 751856101402 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Wall Sconce UPC: 751856101402 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29490/2 Sconces-Double Candle - 373589 - Capital Lighting, Inc.
Columbus, OH, USA
29490/2 Sconces-Double Candle
373589
29490/2 Sconces-Double Candle 373589
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 5 Product Name: Two Light Wall Sconce UPC: 751856101402 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome Plated
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 751856101402
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373589
Product Name 29490/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details