Capital Lighting, Inc. 29495 Large Chandeliers-Candle 373583

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Chrome Plated Weight: 60 Product Name: 24 Light Chandelier UPC: 751856101440 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Chrome Plated Weight: 60 Product Name: 24 Light Chandelier UPC: 751856101440 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29495 Large Chandeliers-Candle - 373583 - Capital Lighting, Inc.
Columbus, OH, USA
29495 Large Chandeliers-Candle
373583
29495 Large Chandeliers-Candle 373583
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Chrome Plated Weight: 60 Product Name: 24 Light Chandelier UPC: 751856101440 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 40
Finish: Chrome Plated
Weight: 60
Product Name: 24 Light Chandelier
UPC: 751856101440
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373583
Product Name 29495 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details