Capital Lighting, Inc. 29497 Mid. Chandeliers-Candle 373581

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Plated Weight: 20 Product Name: Eight Light Chandelier UPC: 751856101457 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Plated Weight: 20 Product Name: Eight Light Chandelier UPC: 751856101457 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29497 Mid. Chandeliers-Candle - 373581 - Capital Lighting, Inc.
Columbus, OH, USA
29497 Mid. Chandeliers-Candle
373581
29497 Mid. Chandeliers-Candle 373581
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Plated Weight: 20 Product Name: Eight Light Chandelier UPC: 751856101457 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome Plated
Weight: 20
Product Name: Eight Light Chandelier
UPC: 751856101457
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373581
Product Name 29497 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details