Capital Lighting, Inc. 9773LSC Lamps-Table Lamps 373576

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Sand Crackle Weight: 11.66 Product Name: One Light Table Lamp UPC: 014817365597 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Sand Crackle Weight: 11.66 Product Name: One Light Table Lamp UPC: 014817365597 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9773LSC Lamps-Table Lamps - 373576 - Capital Lighting, Inc.
Columbus, OH, USA
9773LSC Lamps-Table Lamps
373576
9773LSC Lamps-Table Lamps 373576
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Sand Crackle Weight: 11.66 Product Name: One Light Table Lamp UPC: 014817365597 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Light Sand Crackle
Weight: 11.66
Product Name: One Light Table Lamp
UPC: 014817365597
Category: Lamps
Glass: Almond Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373576
Product Name 9773LSC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details