Capital Lighting, Inc. F2262/4MSH Foyer/Hall Lanterns-Open Frame 373534

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonshadow Weight: 9.8 Product Name: Four Light Hall UPC: 014817330984 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonshadow Weight: 9.8 Product Name: Four Light Hall UPC: 014817330984 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2262/4MSH Foyer/Hall Lanterns-Open Frame - 373534 - Capital Lighting, Inc.
Columbus, OH, USA
F2262/4MSH Foyer/Hall Lanterns-Open Frame
373534
F2262/4MSH Foyer/Hall Lanterns-Open Frame 373534
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonshadow Weight: 9.8 Product Name: Four Light Hall UPC: 014817330984 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Moonshadow
Weight: 9.8
Product Name: Four Light Hall
UPC: 014817330984
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373534
Product Name F2262/4MSH Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details