Capital Lighting, Inc. F2263/6MSH Foyer/Hall Lanterns-Open Frame 373533

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonshadow Weight: 16 Product Name: Six Light Hall UPC: 014817330991 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonshadow Weight: 16 Product Name: Six Light Hall UPC: 014817330991 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2263/6MSH Foyer/Hall Lanterns-Open Frame - 373533 - Capital Lighting, Inc.
Columbus, OH, USA
F2263/6MSH Foyer/Hall Lanterns-Open Frame
373533
F2263/6MSH Foyer/Hall Lanterns-Open Frame 373533
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonshadow Weight: 16 Product Name: Six Light Hall UPC: 014817330991 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moonshadow
Weight: 16
Product Name: Six Light Hall
UPC: 014817330991
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373533
Product Name F2263/6MSH Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details