Capital Lighting, Inc. 25324 Bathroom Fixtures-Four Lights 373525

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Bath Fixture UPC: 751856022189 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Bath Fixture UPC: 751856022189 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
25324 Bathroom Fixtures-Four Lights - 373525 - Capital Lighting, Inc.
Columbus, OH, USA
25324 Bathroom Fixtures-Four Lights
373525
25324 Bathroom Fixtures-Four Lights 373525
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Bath Fixture UPC: 751856022189 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Length 5.00
Extension: 9
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 6
Product Name: Four Light Bath Fixture
UPC: 751856022189
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373525
Product Name 25324 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details