Capital Lighting, Inc. 25233 Bathroom Fixtures-Three Lights 373523

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Fixture UPC: 751856021441 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Fixture UPC: 751856021441 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25233 Bathroom Fixtures-Three Lights - 373523 - Capital Lighting, Inc.
Columbus, OH, USA
25233 Bathroom Fixtures-Three Lights
373523
25233 Bathroom Fixtures-Three Lights 373523
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Fixture UPC: 751856021441 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Extension: 5.75
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bath Fixture
UPC: 751856021441
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373523
Product Name 25233 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details