Capital Lighting, Inc. F2706/1BS Pendants-Other 373508

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477894 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477894 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2706/1BS Pendants-Other - 373508 - Capital Lighting, Inc.
Columbus, OH, USA
F2706/1BS Pendants-Other
373508
F2706/1BS Pendants-Other 373508
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477894 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 6.3
Product Name: One Light Chandelier
UPC: 014817477894
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 5/8`` DP:1 3/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373508
Product Name F2706/1BS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details