Capital Lighting, Inc. F2340/2UGD Island/Pool Table-2 Light Bar 373507

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Gold Weight: 9.37 Product Name: Two Light Single Tier Chandelier UPC: 014817339871 Category: Chandeliers Glass: Cream Textured Linen Shipped Via: Truck Safety Rating: UL Canopy: 6.75`` Chain: 60`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Gold Weight: 9.37 Product Name: Two Light Single Tier Chandelier UPC: 014817339871 Category: Chandeliers Glass: Cream Textured Linen Shipped Via: Truck Safety Rating: UL Canopy: 6.75`` Chain: 60`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
F2340/2UGD Island/Pool Table-2 Light Bar - 373507 - Capital Lighting, Inc.
Columbus, OH, USA
F2340/2UGD Island/Pool Table-2 Light Bar
373507
F2340/2UGD Island/Pool Table-2 Light Bar 373507
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Gold Weight: 9.37 Product Name: Two Light Single Tier Chandelier UPC: 014817339871 Category: Chandeliers Glass: Cream Textured Linen Shipped Via: Truck Safety Rating: UL Canopy: 6.75`` Chain: 60`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Urban Gold
Weight: 9.37
Product Name: Two Light Single Tier Chandelier
UPC: 014817339871
Category: Chandeliers
Glass: Cream Textured Linen
Shipped Via: Truck
Safety Rating: UL
Canopy: 6.75``
Chain: 60``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373507
Product Name F2340/2UGD Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details