Capital Lighting, Inc. F2356/4AGB Foyer/Hall Lanterns-Glass w/Frame 373506

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23.45 Product Name: Four Light Single Tier Chandelier UPC: 014817343779 Category: Chandeliers Glass: Clear Optic Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23.45 Product Name: Four Light Single Tier Chandelier UPC: 014817343779 Category: Chandeliers Glass: Clear Optic Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2356/4AGB Foyer/Hall Lanterns-Glass w/Frame - 373506 - Capital Lighting, Inc.
Columbus, OH, USA
F2356/4AGB Foyer/Hall Lanterns-Glass w/Frame
373506
F2356/4AGB Foyer/Hall Lanterns-Glass w/Frame 373506
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23.45 Product Name: Four Light Single Tier Chandelier UPC: 014817343779 Category: Chandeliers Glass: Clear Optic Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 23.45
Product Name: Four Light Single Tier Chandelier
UPC: 014817343779
Category: Chandeliers
Glass: Clear Optic
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373506
Product Name F2356/4AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details