Capital Lighting, Inc. F2702/3BS Pendants-Drum Shade 373505

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Chandelier UPC: 014817477719 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:1 3/8`` H:5 1/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Chandelier UPC: 014817477719 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:1 3/8`` H:5 1/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2702/3BS Pendants-Drum Shade - 373505 - Capital Lighting, Inc.
Columbus, OH, USA
F2702/3BS Pendants-Drum Shade
373505
F2702/3BS Pendants-Drum Shade 373505
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Chandelier UPC: 014817477719 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:1 3/8`` H:5 1/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 19.63
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Product Name: Three Light Chandelier
UPC: 014817477719
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:1 3/8`` H:5 1/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373505
Product Name F2702/3BS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details