Capital Lighting, Inc. F2408/3AGB Mid. Chandeliers-Glass Down 373500

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 10.56 Product Name: Three Light Chandelier UPC: 014817357073 Category: Chandeliers Glass: White Opal Shiny Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 10.56 Product Name: Three Light Chandelier UPC: 014817357073 Category: Chandeliers Glass: White Opal Shiny Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2408/3AGB Mid. Chandeliers-Glass Down - 373500 - Capital Lighting, Inc.
Columbus, OH, USA
F2408/3AGB Mid. Chandeliers-Glass Down
373500
F2408/3AGB Mid. Chandeliers-Glass Down 373500
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 10.56 Product Name: Three Light Chandelier UPC: 014817357073 Category: Chandeliers Glass: White Opal Shiny Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Brass
Weight: 10.56
Product Name: Three Light Chandelier
UPC: 014817357073
Category: Chandeliers
Glass: White Opal Shiny
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373500
Product Name F2408/3AGB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details