Capital Lighting, Inc. MP-962-BF/BN Mini Pendants-Cable 373415

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Blue Flame/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179513 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Blue Flame/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179513 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-962-BF/BN Mini Pendants-Cable - 373415 - Capital Lighting, Inc.
Columbus, OH, USA
MP-962-BF/BN Mini Pendants-Cable
373415
MP-962-BF/BN Mini Pendants-Cable 373415
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Blue Flame/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179513 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Finish: Blue Flame/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179513
Category: Pendant
Glass: Blue Flame
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g962-bf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373415
Product Name MP-962-BF/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details