Capital Lighting, Inc. 93-19262 Lamps-Table Lamps 373297

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust / Patina Weight: 7 Product Name: One Light Sculpture UPC: 843558030712 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust / Patina Weight: 7 Product Name: One Light Sculpture UPC: 843558030712 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-19262 Lamps-Table Lamps - 373297 - Capital Lighting, Inc.
Columbus, OH, USA
93-19262 Lamps-Table Lamps
373297
93-19262 Lamps-Table Lamps 373297
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust / Patina Weight: 7 Product Name: One Light Sculpture UPC: 843558030712 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust / Patina
Weight: 7
Product Name: One Light Sculpture
UPC: 843558030712
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373297
Product Name 93-19262 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details