Capital Lighting, Inc. 93-19266 Lamps-Table Lamps 373294

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sussex Stone With Gold Product Name: One Light Buffet Lamp UPC: 843558030941 Category: Buffet Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sussex Stone With Gold Product Name: One Light Buffet Lamp UPC: 843558030941 Category: Buffet Lamp

Suppliers

Company
Product
Description
Supplier Links
93-19266 Lamps-Table Lamps - 373294 - Capital Lighting, Inc.
Columbus, OH, USA
93-19266 Lamps-Table Lamps
373294
93-19266 Lamps-Table Lamps 373294
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sussex Stone With Gold Product Name: One Light Buffet Lamp UPC: 843558030941 Category: Buffet Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sussex Stone With Gold
Product Name: One Light Buffet Lamp
UPC: 843558030941
Category: Buffet Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373294
Product Name 93-19266 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details