Capital Lighting, Inc. 93-19234 Lamps-Table Lamps 373081

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Newark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 843558031153 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Newark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 843558031153 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-19234 Lamps-Table Lamps - 373081 - Capital Lighting, Inc.
Columbus, OH, USA
93-19234 Lamps-Table Lamps
373081
93-19234 Lamps-Table Lamps 373081
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Newark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 843558031153 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Newark Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 843558031153
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373081
Product Name 93-19234 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details