Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372998

Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.02 Product Name: Two Light Vanity Fixture UPC: 014817372335 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.02 Product Name: Two Light Vanity Fixture UPC: 014817372335 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372998 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372998
Bathroom Fixtures-Two Lights 372998
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.02 Product Name: Two Light Vanity Fixture UPC: 014817372335 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 11.25
Length 11.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 4.02
Product Name: Two Light Vanity Fixture
UPC: 014817372335
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372998
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details