Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372995

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: One Light Semi Flush UPC: 014817479065 Category: Semi flushmounts Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:5``DP:7/8``rd
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: One Light Semi Flush UPC: 014817479065 Category: Semi flushmounts Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:5``DP:7/8``rd

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372995 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372995
Semi-Flush Mts.-Bowl Style 372995
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: One Light Semi Flush UPC: 014817479065 Category: Semi flushmounts Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:5``DP:7/8``rd

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.38
Product Name: One Light Semi Flush
UPC: 014817479065
Category: Semi flushmounts
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5``DP:7/8``rd

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372995
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details