Capital Lighting, Inc. Sconces-Single Glass 372974

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.18 Product Name: One Light Vanity Fixture UPC: 014817393552 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.18 Product Name: One Light Vanity Fixture UPC: 014817393552 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372974 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372974
Sconces-Single Glass 372974
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.18 Product Name: One Light Vanity Fixture UPC: 014817393552 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.18
Product Name: One Light Vanity Fixture
UPC: 014817393552
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372974
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details