Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372973

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817393576 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817393576 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372973 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372973
Bathroom Fixtures-Three Lights 372973
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817393576 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 7.7
Product Name: Three Light Vanity Fixture
UPC: 014817393576
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372973
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details