Capital Lighting, Inc. Sconces-Single Glass 372966

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817425284 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817425284 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372966 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372966
Sconces-Single Glass 372966
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817425284 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.32
Product Name: One Light Vanity Fixture
UPC: 014817425284
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372966
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details